EN
  • EN
  • DE

SN74CBT3257CPWRE4

Part No SN74CBT3257CPWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 4 X 2:1 16TSSOP / Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74CBT3257
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256749-SN74CBT3257CPWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3257CPWRE4 CAD Model

Description

Product Overview: SN74CBT3257CPWRE4 by Texas Instruments

The SN74CBT3257CPWRE4 is a high-performance integrated circuit from Texas Instruments, designed to provide efficient data switching capabilities in a variety of electronic applications. This product is part of the CBT (Controlled Baseline Technology) family, which is known for its reliability and consistent performance across different devices and systems.

At the core of the SN74CBT3257CPWRE4 is a 4-bit 1-of-2 FET multiplexer/demultiplexer, which allows for the routing of signals from a single input to two outputs or vice versa. This functionality is crucial in applications where data streams need to be directed dynamically, such as in networking equipment, communication systems, and complex computing hardware.

The device operates within a wide voltage range of 4.5V to 5.5V, making it compatible with many standard logic levels and suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. This versatility ensures that the SN74CBT3257CPWRE4 can be integrated into a diverse array of electronic systems without requiring additional level-shifting components.

The SN74CBT3257CPWRE4 features a low on-state resistance of typically 5 ohms, which minimizes signal attenuation and preserves the integrity of high-speed data transmissions. Additionally, the device boasts a quick switching speed, further enhancing its suitability for applications that demand rapid signal routing.

For ease of integration, the SN74CBT3257CPWRE4 is offered in a compact TSSOP (Thin Shrink Small Outline Package) with 16 pins. This space-saving design is ideal for modern electronics where board real estate is at a premium. Moreover, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance even under harsh environmental conditions.

Overall, the SN74CBT3257CPWRE4 from Texas Instruments is a robust and flexible solution for any design requiring efficient and high-speed multiplexing or demultiplexing of digital signals. Its combination of performance, reliability, and compact form factor make it a valuable component in the toolbox of engineers and designers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5606 $50.4540
220+ $0.4600 $101.2000
340+ $0.4457 $151.5380
465+ $0.4313 $200.5545
600+ $0.4169 $250.1400
805+ $0.3738 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess