EN
  • EN
  • DE

SN74CBT3253DBRG4

Part No SN74CBT3253DBRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 1-OF-4 FET MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1254257-SN74CBT3253DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBT3253
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CBT3253DBRG4 CAD Model

Description

SN74CBT3253DBRG4 - Texas Instruments Dual 1-of-4 FET Multiplexer/Demultiplexer

The SN74CBT3253DBRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a dual 1-of-4 FET multiplexer/demultiplexer that offers a combination of high-speed operation, low-power consumption, and versatility, making it suitable for a wide array of applications including data routing, signal gating, and communication systems.

Key Features

  • High Speed: The SN74CBT3253DBRG4 is designed to operate at high speeds, which makes it ideal for applications that require fast switching and data transfer.
  • Low Power Consumption: This device is optimized for low-power operation, helping to reduce the overall power consumption of the systems in which it is used.
  • Wide Operating Voltage Range: It supports a wide range of operating voltages, from 4.5V to 5.5V, providing flexibility in various power environments.
  • Bidirectional Operation: The multiplexer/demultiplexer can be used in both directions, offering bidirectional data flow which is crucial for many modern applications.
  • Specified Break-Before-Make Switching: This feature ensures signal integrity by preventing signal overlap during the switching process.

Applications

The versatility of the SN74CBT3253DBRG4 allows it to be employed across a diverse range of applications. It is particularly useful in:

  • Communication systems where precise data routing is required.
  • Networking equipment for signal distribution and switching.
  • Computer systems where multiple data sources need to be managed effectively.
  • Audio and video signal processing equipment.

Package and Quality

The SN74CBT3253DBRG4 comes in a SSOP (Shrink Small Outline Package) which is known for its small footprint and suitability for space-constrained applications. Additionally, Texas Instruments ensures that their products meet rigorous quality standards, and this device is no exception. It is designed for reliability and consistent performance in a variety of operating conditions.

With its combination of features, the SN74CBT3253DBRG4 is a robust solution for designers looking to implement efficient and reliable multiplexing/demultiplexing capabilities in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5278 $50.1410
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4060 $200.9700
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess