EN
  • EN
  • DE

SN74CBT3244PWRG4

Part No SN74CBT3244PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 4 X 1:1 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74CBT3244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896549-SN74CBT3244PWRG4
Ultra Librarian 3D Model Ultra Librarian SN74CBT3244PWRG4 CAD Model

Description

Overview of SN74CBT3244PWRG4

The SN74CBT3244PWRG4 is a high-performance integrated circuit from Texas Instruments, designed to serve as an octal FET bus switch with a low ON-state resistance. This versatile component is part of the CBT (Controlled Baseline Technology) family, which is known for providing reliable and efficient solutions in digital signal routing applications.

Key Features

  • Octal Bus Switch: The device features eight FET switches that facilitate the transfer of signals between two ports with minimal propagation delay and high bandwidth.
  • Low ON-State Resistance: The SN74CBT3244PWRG4 boasts a low ON-state resistance, typically around 5 ohms, which helps in reducing power loss and improving overall performance.
  • 5-V Tolerant Inputs: The inputs of the device can tolerate up to 5V, even when the device is powered off, making it compatible with a variety of logic levels and protecting against potential damage from overvoltage conditions.
  • Bidirectional Data Flow: Data can flow in both directions through the device, allowing for versatile usage in different circuit configurations.
  • Low Power Consumption: Designed for efficient operation, the SN74CBT3244PWRG4 consumes minimal power, which is essential for battery-powered and energy-sensitive applications.

Applications

The SN74CBT3244PWRG4 is ideal for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane driving
  • Hot board insertion
  • Level shifting for mixed-voltage systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the SN74CBT3244PWRG4 offers a compact footprint suitable for space-constrained applications. The device is RoHS compliant and supports industrial temperature ranges, ensuring reliable performance under varying environmental conditions. Texas Instruments' commitment to quality means this product is manufactured to the highest standards, ensuring consistent and dependable operation for critical applications.

Conclusion

With its robust feature set and flexible applications, the SN74CBT3244PWRG4 from Texas Instruments stands out as a superior choice for designers looking for a reliable bus switch solution. Its low ON-state resistance, 5-V tolerant inputs, and energy-efficient design make it a smart and practical component for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4804 $50.4420
255+ $0.3942 $100.5210
395+ $0.3819 $150.8505
545+ $0.3696 $201.4320
700+ $0.3573 $250.1100
940+ $0.3203 $301.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess