EN
  • EN
  • DE

SN74CBT16861DGGR

Part No SN74CBT16861DGGR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH | IC 20-BIT FET BUS SW 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74CBT16861
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254236-SN74CBT16861DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT16861DGGR CAD Model

Description

Overview of SN74CBT16861DGGR

The SN74CBT16861DGGR is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor technology. This product is a 20-bit FET bus switch from the CBT (Crossbar Switch Technology) family, which provides a set of features ideal for applications requiring high-speed switching and low on-state resistance.

Key Features

  • Switch Configuration: The device offers a 20-bit bus switch configuration, which allows for efficient data flow and signal routing in complex electronic systems.
  • Low On-State Resistance: The switch's low on-state resistance minimizes signal distortion and ensures high signal integrity, making it suitable for applications that require precise signal processing.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing flexibility in mixed-voltage systems.
  • Quick Switching Speed: The device is designed for rapid switching, which is critical for high-speed data transmission and communication protocols.
  • Low Power Consumption: It features low power consumption, which is beneficial for energy-sensitive applications and contributes to overall system efficiency.

Applications

The SN74CBT16861DGGR is versatile and can be used in a variety of applications, including but not limited to:

  • Memory Interleaving
  • Signal Gating
  • Bus Isolation
  • Data Switching Networks
  • Peripheral Sharing

Technical Specifications

  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number DGGR suffix, which is suitable for surface-mount technology (SMT).
  • Operating Temperature: It is designed to operate within a temperature range of -40°C to 85°C, making it reliable under varying environmental conditions.
  • Supply Voltage: The switch operates at a supply voltage range of 4.5V to 5.5V, compatible with typical digital systems.

Quality and Reliability

As with all Texas Instruments products, the SN74CBT16861DGGR is manufactured to high standards, ensuring reliability and performance consistency. It is designed to meet or exceed the rigorous demands of the industrial, communications, and consumer electronics sectors.

For detailed information, datasheets, and technical support, potential users and designers are encouraged to visit the Texas Instruments official website or contact their local sales office.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess