EN
  • EN
  • DE

SN74CBT16800CDL

Part No SN74CBT16800CDL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 48SSOP / Bus Switch 10 x 1:1 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74CBT16800
Other Names 2156-SN74CBT16800CDL,SN74CBT16800CDLG4,SN74CBT16800CDLG4,TEXTISSN74CBT16800CDL
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256725-SN74CBT16800CDL
Ultra Librarian 3D Model Ultra Librarian SN74CBT16800CDL CAD Model

Description

Product Overview: SN74CBT16800CDL by Texas Instruments

The SN74CBT16800CDL is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This device is part of TI's extensive range of bus switch ICs, which are known for their reliability and flexibility in various digital applications. The SN74CBT16800CDL, in particular, is a 20-bit FET bus switch that offers a low on-state resistance, facilitating efficient data transfer with minimal signal distortion.

Key Features

  • High Bandwidth: The SN74CBT16800CDL is capable of handling high-speed data transmission, which makes it suitable for modern digital systems that require rapid data processing and minimal latency.
  • Low On-State Resistance: With its low on-state resistance, this bus switch ensures minimal voltage drop across the switch, thereby preserving signal integrity and reducing power consumption.
  • 5-V Tolerant Inputs and Outputs: This feature allows the device to interface with 5-V logic signals, providing compatibility with a wide range of digital systems and ensuring a broad application spectrum.
  • Low Power Consumption: The SN74CBT16800CDL is designed for low power dissipation, which is essential for energy-sensitive applications.
  • Multiple Configurations: The device can be used in various configurations, offering versatility for designers to implement in different system architectures.

Applications

The SN74CBT16800CDL is adept for use in a variety of applications that require efficient data switching and routing. It is commonly used in:

  • Data communication systems
  • Servers and networking equipment
  • Signal gating
  • Bus isolation
  • Memory switching operations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74CBT16800CDL is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected for professional electronics components. This ensures that customers receive a product that is not only high-performing but also reliable for long-term use.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess