EN
  • EN
  • DE

SN74CBT16212CDLR

Part No SN74CBT16212CDLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 12X2:2 56SSOP / Bus FET Exchange Switch 12 x 2:2 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBT16212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-19172-2,296-19172-1,-SN74CBT16212CDLRG4,2156-SN74CBT16212CDLR,296-19172-6,SN74CBT16212CDLRG4-ND,296-19172-1-NDR,-SN74CBT16212CDLRG4-NDR,-296-19172-1-NDR,-SN74CBT16212CDLR-NDR,296-19172-2-NDR,SN74CBT16212CDLRG4,-296-19172-1,296-19172-6-NDR,TEXTISSN74CBT16212CDLR,-296-19172-1-ND
Standard Package 1,000
Win Source Part Number 1003960-SN74CBT16212CDLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212CDLR CAD Model

Description

Product Overview: SN74CBT16212CDLR

The SN74CBT16212CDLR is a high-performance integrated circuit from Texas Instruments, designed to provide efficient bus exchange, switching, and buffering for digital communication and computing applications. This IC is part of the CBT (Crossbar Switch Technology) family, which is known for its low power consumption and high-speed operation.

Key Features

  • 12-Bit FET Bus Switch: The SN74CBT16212CDLR features a 12-bit bus switch that allows for rapid signal switching with a 5-ohm typical switch-on resistance, ensuring minimal signal distortion and power loss.
  • 5-V Tolerant Inputs and Outputs: This device supports 5 V tolerant I/O ports, making it compatible with mixed-voltage systems and providing a versatile solution for interfacing between different logic levels.
  • Low Power Consumption: It operates with very low quiescent power dissipation, which is critical for power-sensitive applications.
  • High-Speed Data Flow: The switch is capable of facilitating high-speed data flow, which is essential for modern high-performance computing and networking systems.
  • Bidirectional Data Path: Bidirectional data paths enable the SN74CBT16212CDLR to be used in various configurations, adding to its flexibility in system design.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, providing robustness against latch-up events that could otherwise damage the device.

Applications

The SN74CBT16212CDLR is suitable for a wide range of applications, including:

  • Bus isolation and exchange in servers and routers
  • Signal gating and buffering in data communication systems
  • Level shifting in multi-voltage environments
  • Hot-swap and hot-plug applications
  • Memory interleaving in computing platforms

Package and Quality

The device comes in a surface-mount SSOP (Shrink Small Outline Package) that is conducive to compact PCB layouts and automated assembly processes. Texas Instruments is committed to maintaining high-quality standards, and the SN74CBT16212CDLR is no exception, ensuring reliability and performance consistency for critical system applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess