EN
  • EN
  • DE

SN74CBT16212AGQLR

Part No SN74CBT16212AGQLR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCHG SW 12X2:2 56BGA / Bus FET Exchange Switch 12 x 2:2 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBT
Package Tape & Reel
Product Status Obsolete
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74CBT
Other Names -SN74CBT16212AGQLRR,296-9807-6,-296-9807-1,296-9807-2R,296-9807-1,296-9807-2,-296-9807-1,296-9807-6R,296-9807-1R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256702-SN74CBT16212AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74CBT16212AGQLR CAD Model

Description

Product Overview: SN74CBT16212AGQLR

The SN74CBT16212AGQLR is a high-performance integrated circuit from Texas Instruments, designed to provide efficient data switching and bus exchange applications in a wide range of digital systems. This IC is part of the FET bus switch series and is particularly suitable for implementing bus exchange functions in systems that require low on-state resistance and minimal propagation delay.

Key Features

  • 12-Bit Bus Switch: The device features a 12-bit bus switch that allows for quick and efficient data transfer, making it ideal for high-speed data switching applications.
  • 5-Ω Switch Connection: The low on-state resistance of the switch ensures minimal signal distortion and power loss, providing a reliable connection for the data paths.
  • Low Power Consumption: Designed with power-saving in mind, the SN74CBT16212AGQLR operates with a very low quiescent current, which is essential for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5 V to 5.5 V, which makes it versatile for use in various digital systems.
  • High-Speed Propagation Delay: With a propagation delay of only 0.25 ns (typical), the switch is capable of high-speed operation, ensuring minimal delay in signal transmission.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, providing excellent resistance to latch-up, a critical feature for maintaining the integrity of the data and the device itself.

Applications

The SN74CBT16212AGQLR is suitable for a wide range of applications, including:

  • Bus exchange and switching in servers and routers
  • Memory switching in computing systems
  • Signal gating and data path management in telecommunications
  • High-speed data acquisition systems
  • Peripheral switching in consumer electronics

With its robust design and high-speed performance, the SN74CBT16212AGQLR from Texas Instruments stands out as a reliable choice for designers and engineers looking to optimize their digital systems for speed and efficiency. Its compact form factor, combined with its technical prowess, makes it an essential component in modern electronic designs.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess