EN
  • EN
  • DE

SN74CB3Q3245PWRE4

Part No SN74CB3Q3245PWRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 20TSSOP / Bus Switch 8 x 1:1 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74CB3Q3245
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256801-SN74CB3Q3245PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3245PWRE4 CAD Model

Description

Product Overview: SN74CB3Q3245PWRE4

The SN74CB3Q3245PWRE4 is a high-bandwidth FET switch manufactured by Texas Instruments, designed to provide bidirectional switching of signals between two ports. The device is part of the 74CB series, known for its low on-state resistance and low capacitance, making it an ideal choice for applications that require efficient data flow and minimal signal distortion.

Key Features

  • Low On-State Resistance: The device offers a low on-state resistance (ron), typically around 5 ohms, which minimizes power loss and voltage drop across the switch, thereby preserving signal integrity.
  • Wide Bandwidth: With a bandwidth of up to 250 MHz, this switch can handle high-speed data transmission without significant delay, suitable for modern digital communication systems.
  • Low Power Consumption: The SN74CB3Q3245PWRE4 is designed for low power operation, which is critical for battery-powered and power-sensitive applications.
  • 5-V Tolerant I/O: The inputs and outputs are 5-V tolerant, allowing for interface with a variety of logic levels, which is particularly useful in mixed-voltage systems.
  • Flow-Through Architecture: This design simplifies the PCB layout by allowing inputs and outputs to be aligned, reducing signal crosstalk and improving signal integrity.

Applications

The SN74CB3Q3245PWRE4 is versatile and can be used in a wide range of applications, including:

  • Signal routing and switching in data communication systems
  • Bus isolation and level shifting in multi-voltage systems
  • Peripheral sharing in computers and servers
  • Hot-plugging applications where signals need to be disconnected without powering down the system

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, with the SN74CB3Q3245PWRE4 being RoHS compliant and designed for industrial temperature ranges.

With its robust design and advanced features, the SN74CB3Q3245PWRE4 by Texas Instruments stands out as a reliable choice for designers looking for a high-performance FET switch that can cater to the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess