EN
  • EN
  • DE

SN74CB3Q16245DGVR

Part No SN74CB3Q16245DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-BIT SWITCH 2.5-V/3.3-V LOW-VOLTAGE FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1254176-SN74CB3Q16245DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q16245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q16245DGVR CAD Model

Description

SN74CB3Q16245DGVR - Texas Instruments

The SN74CB3Q16245DGVR from Texas Instruments is a high-performance, 16-bit FET bus switch designed to provide superior switching performance with low on-state resistance. This component is part of TI's SN74 series, which is renowned for its reliability and efficiency in data bus management and signal gating applications.

Encased in a compact TVSOP package, the SN74CB3Q16245DGVR is optimized for space-sensitive applications, ensuring a minimal footprint on your PCB. It operates with a wide supply voltage range from 2.3V to 3.6V, making it versatile for interfacing with various logic levels in mixed-voltage systems.

Key features of the SN74CB3Q16245DGVR include:

  • Low On-State Resistance (Ron): The switch offers a low Ron, which minimizes signal distortion and voltage drop across the switch, ensuring high-quality signal integrity for your data lines.
  • 5-V Tolerant I/O Ports: This feature allows the switch to interface directly with 5-V components, providing greater compatibility with a wide range of peripherals and systems.
  • Quick Switching Speed: The device boasts fast switching times, which is critical for high-speed data transmission and reduces propagation delay.
  • Bidirectional Data Flow: The switch supports bidirectional data flow without the need for direction control, simplifying design and reducing control line requirements.
  • Low Power Consumption: The SN74CB3Q16245DGVR is designed for low power consumption, helping to extend battery life in portable applications and reduce power costs in wired systems.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, providing robustness against latch-up, which enhances system reliability.

The SN74CB3Q16245DGVR is ideally suited for a variety of applications including memory switching, signal gating, bus isolation, and level shifting in systems such as servers, telecommunications, networking equipment, and personal computers.

With its high-speed operation, low power dissipation, and robust design, the SN74CB3Q16245DGVR from Texas Instruments is an excellent choice for designers looking to optimize their high-speed data path designs with reliability and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0776 $50.7760
25+ $4.1662 $104.1550
38+ $4.0360 $153.3680
52+ $3.9058 $203.1016
67+ $3.7757 $252.9719
89+ $3.3851 $301.2739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,315 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess