EN
  • EN
  • DE

SN74BCT8240ADWRE4

Part No SN74BCT8240ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE BUFF 24-SOIC / Scan Test Device with Inverting Buffers IC 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74BCT
Product Status Obsolete
Logic Type Scan Test Device with Inverting Buffers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74BCT
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256252-SN74BCT8240ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74BCT8240ADWRE4 CAD Model

Description

The SN74BCT8240ADWRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is a part of the 74BCT family, known for its robust performance and reliability in a wide range of digital applications.

The SN74BCT8240ADWRE4 functions as an octal buffer and line driver with 3-state outputs, which are designed to drive heavily loaded buses or bidirectional data communication lines. It is capable of sinking a significant current of up to 48 mA while maintaining a low output voltage, ensuring strong signal integrity and fast signal propagation times.

This device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications that require a wide operating temperature range. The SN74BCT8240ADWRE4 is available in a 24-pin SOIC (Small Outline Integrated Circuit) package, offering a compact footprint for space-constrained applications.

Key Features:

  • State-of-the-art BiCMOS design significantly reduces ICCZ
  • Octal bus interface
  • 3-state outputs drive bus lines or buffer memory address registers
  • Output current up to 48 mA on both high and low sides
  • Low output voltage for driving heavily loaded buses
  • Designed specifically for high-speed memory decoders and data transmission systems
  • Wide operating temperature range: -40°C to 85°C
  • 24-pin SOIC package

The SN74BCT8240ADWRE4 is ideal for interfacing with high-speed microprocessors and can be used in a variety of systems such as servers, networking equipment, and high-performance computing applications. Its high drive capability and fast switching speeds make it an excellent choice for modern digital systems that demand high performance and reliability.

Texas Instruments provides detailed technical documentation, including datasheets and application notes, to assist engineers in integrating the SN74BCT8240ADWRE4 into their designs. With its combination of speed, power efficiency, and robustness, this product is an excellent solution for advanced digital interfacing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess