EN
  • EN
  • DE

SN74AUP1T02DCKR

Part No SN74AUP1T02DCKR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC NOR GATE 1CH 2IN SC70 / NOR Gate IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2.3V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.35V ~ 0.5V
Logic Level - High 1.1V ~ 1.19V
Max Propagation Delay @ V, Max CL 4.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1T02
Other Names 296-27389-1,296-27389-2,-SN74AUP1T02DCKRR,TEXTISSN74AUP1T02DCKR,-296-27389-1,296-27389-6,2156-SN74AUP1T02DCKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257904-SN74AUP1T02DCKR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T02DCKR CAD Model

Description

The SN74AUP1T02DCKR is a high-performance, single-gate NOR logic gate integrated circuit from Texas Instruments (TI), designed for optimal power and speed in a compact form factor. This device belongs to TI's advanced ultra-low-power (AUP) family, which is engineered to operate with a very low power supply while maintaining excellent speed characteristics.

Key Features

  • Low Power Consumption: The AUP technology ensures that the device operates with minimal power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: SN74AUP1T02DCKR supports a voltage range from 0.8V to 3.6V, allowing for flexible use in various circuit designs and compatibility with both low-voltage and standard logic level interfaces.
  • High-Speed Operation: Despite its low-power design, the device offers high-speed performance, which is essential for fast signal processing and quick response times in digital circuits.
  • Small Package Size: The device comes in a compact SC70 (DCK) package, which is ideal for space-constrained applications where board real estate is at a premium.
  • Low Noise: TI's AUP devices are known for their reduced noise generation, which is critical in sensitive electronic applications where signal integrity is paramount.
  • ESD Protection: The SN74AUP1T02DCKR includes electrostatic discharge (ESD) protection circuitry, safeguarding the device from the potential damage caused by static electricity.

Applications

The versatility of the SN74AUP1T02DCKR makes it an excellent choice for a wide range of applications, including but not limited to:

  • Smartphones and portable electronics
  • Wearable technology
  • Energy management systems
  • Medical devices
  • Low-power IoT devices

Technical Specifications

The device features a 2-input NOR gate configuration and is specified over a temperature range of -40°C to 85°C. It is available in a 6-pin SC70 package and is RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

With its balance of power efficiency, high speed, and small footprint, the SN74AUP1T02DCKR from Texas Instruments is an ideal solution for designers looking to optimize their digital logic operations in both consumer and industrial electronics.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0835 $50.0040
59+ $1.7095 $100.8605
91+ $1.6561 $150.7051
125+ $1.6027 $200.3375
162+ $1.5493 $250.9866
216+ $1.3890 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess