EN
  • EN
  • DE

SN74AUP1G17DRYR

Part No SN74AUP1G17DRYR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6SON / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74AUP1G17
Other Names 296-27342-1,296-27342-2,-296-27342-1,296-27342-6,TEXTISSN74AUP1G17DRYR,2156-SN74AUP1G17DRYR,-SN74AUP1G17DRYRR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259732-SN74AUP1G17DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17DRYR CAD Model

Description

Overview of the SN74AUP1G17DRYR from Texas Instruments

The SN74AUP1G17DRYR is a single Schmitt-trigger buffer designed by Texas Instruments (TI) that offers a high-performance solution for signal conditioning in a wide range of applications. This integrated circuit is part of TI's advanced ultra-low-power (AUP) family, which is known for its low power consumption and high-speed operation, making it ideal for battery-powered and energy-sensitive systems.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption (ICC) and has a typical dynamic power consumption of only 0.9 µA at 3.3 V, which is crucial for extending battery life in portable applications.
  • Wide Operating Voltage Range: With a broad voltage range from 0.8 V to 3.6 V, the SN74AUP1G17DRYR is compatible with various logic levels, allowing for flexible integration into different system designs.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, offering a typical tpd of 3.5 ns at 3.3 V, ensuring quick response times in critical applications.
  • Schmitt-Trigger Inputs: The Schmitt-trigger action at the input allows for slow input transition signals, providing noise immunity and smoothing out any jitter.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in environments where ESD events may occur.

Applications

The SN74AUP1G17DRYR is versatile and can be used in a variety of applications, including:

  • Signal conditioning and buffering
  • Line drivers with high noise immunity
  • Logic-level translation
  • Portable and battery-powered electronics
  • Consumer electronics

Packaging and Quality

The SN74AUP1G17DRYR comes in a small 6-pin SOT-363 package, which is ideal for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this device is no exception, meeting or exceeding industry standards for performance and durability.

Overall, the SN74AUP1G17DRYR from Texas Instruments is a smart choice for designers looking for a reliable, low-power, and high-speed Schmitt-trigger buffer to enhance their electronic designs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1572 $50.3040
780+ $0.1290 $100.6200
1,200+ $0.1250 $150.0000
1,655+ $0.1209 $200.0895
2,140+ $0.1169 $250.1660
2,865+ $0.1048 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess