EN
  • EN
  • DE

SN74AUP1G14DRYR

Part No SN74AUP1G14DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHMITT 1CH 6SON / SN74AUP1G14 Low-Power Single Schmitt-Trigger Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.1V ~ 0.88V
Logic Level - High 0.6V ~ 2.29V
Max Propagation Delay at V, Max CL 6.2ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-SON (1.45x1)
Manufacturer Package 6-UFDFN
Part Number Series 74AUP1G14
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805614-SN74AUP1G14DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G14DRYR CAD Model

Description

The SN74AUP1G14DRYR is a high-performance, single-gate logic inverter from Texas Instruments, designed for optimal power and speed in a compact footprint. This device is part of the advanced ultra-low power (AUP) series, which is engineered to operate with extremely low power consumption while maintaining high-speed operation, making it an ideal choice for power-sensitive applications.

Key Features

  • Low Power Consumption: With an ultra-low static power consumption and a dynamic power that scales with frequency, the SN74AUP1G14DRYR is perfect for battery-operated and power-conscious designs.
  • Advanced Design: This component is built using Texas Instruments' advanced silicon-gate CMOS technology, which provides a significant reduction in power consumption compared to conventional CMOS devices.
  • High-Speed Operation: Despite its low power usage, the SN74AUP1G14DRYR does not compromise on speed, offering fast switching characteristics suitable for a variety of high-speed applications.
  • Single Schmitt-Trigger Inverter: The device features a single inverter with a Schmitt-trigger input, which provides a hysteresis that enhances noise immunity and allows for slow input transition.
  • Wide Operating Voltage Range: It operates across a broad voltage range from 0.8V to 3.6V, accommodating a range of logic levels and making it versatile for interfacing with other logic families.
  • Compact Package: The SN74AUP1G14DRYR comes in a small 6-pin SON package, which is ideal for space-constrained applications.

Applications

The device is designed for use in a variety of applications where power efficiency is critical. These include portable and battery-powered devices, wearables, mobile phones, and other handheld consumer electronics. Additionally, it is suitable for use in control systems, medical devices, and any other systems where low-voltage operation is essential.

Quality and Reliability

As with all Texas Instruments products, the SN74AUP1G14DRYR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding conditions. The device is RoHS compliant and is designed for long-term dependability.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1790 $50.1200
685+ $0.1468 $100.5580
1,055+ $0.1423 $150.1265
1,455+ $0.1377 $200.3535
1,880+ $0.1331 $250.2280
2,515+ $0.1193 $300.0395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,420 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess