EN
  • EN
  • DE

SN74AUCH32244ZKER

Part No SN74AUCH32244ZKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 96PBGA / Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUCH
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Base Product Number SN74AUCH3
Other Names 296-23244-1R,296-23244-2R,-296-23244-1R,-SN74AUCH32244ZKERR,296-23244-6R,296-23244-1,-296-23244-1,2156-SN74AUCH32244ZKER,296-23244-2,TEXTISSN74AUCH32244ZKER,296-23244-6,SN74AUCH32244ZKER
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259743-SN74AUCH32244ZKER
Ultra Librarian 3D Model Ultra Librarian SN74AUCH32244ZKER CAD Model

Description

Product Overview: SN74AUCH32244ZKER

The SN74AUCH32244ZKER is a high-performance, 32-bit buffer and line driver designed by Texas Instruments to deliver the reliability and functionality necessary for today's advanced digital systems. With its advanced Universal Bus Driver (UBD) architecture, it is particularly well-suited for driving bus lines or buffering memory address registers. This integrated circuit is a perfect choice for applications that require high-speed, low-voltage operation, and bidirectional data communication.

Key Features

  • High-Speed Operation: The SN74AUCH32244ZKER is optimized for high-speed signal processing, ensuring swift data transfer and minimal propagation delay.
  • Low-Voltage Operation: Designed to operate at 2.5V or 3.3V, this device is ideal for power-sensitive applications, helping to conserve energy and reduce system power requirements.
  • 3-State Outputs: The device features 3-state outputs, which enable the driver to disconnect from the bus line, allowing for multiple devices to be connected to the same bus without interference.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the PCB design and reducing component count.
  • Wide Bus Interface: With a 32-bit interface, the SN74AUCH32244ZKER can handle wide data paths, making it suitable for use in data-intensive applications such as high-performance computing and data centers.

Applications

The SN74AUCH32244ZKER is versatile and can be used in a variety of applications, including:

  • Server and Networking Infrastructure
  • Telecommunications Equipment
  • High-Speed Data Acquisition Systems
  • Enterprise Storage Solutions
  • Backplane Interconnects

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AUCH32244ZKER is no exception. It is manufactured using advanced semiconductor processes that ensure high levels of performance and reliability. The device is available in a 96-ball ZKER (BGA) package, providing a compact footprint for space-constrained applications.

With its robust feature set and Texas Instruments' reputation for quality, the SN74AUCH32244ZKER is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess