EN
  • EN
  • DE

SN74AUC74RGYRG4

Part No SN74AUC74RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 350MHz
Max Propagation Delay @ V, Max CL 2.2ns @ 2.5V, 30pF
Current - Output High, Low 9mA, 9mA
Operating Supply Voltage 0.8 V ~ 2.7 V
Current - Quiescent 10μA
Input Capacitance 2.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-VFQFN Exposed Pad
Win Source Part Number 1254061-SN74AUC74RGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC74
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUC74RGYRG4 CAD Model

Description

The SN74AUC74RGYRG4 is a high-speed, dual positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in applications requiring a high degree of precision and performance. It is part of the advanced ultra-low voltage CMOS (AUC) logic family, which is optimized for very low-power and high-speed operation.

Key Features

  • Operational Voltage: This device is characterized for operation from 0.8 V to 2.5 V, making it an ideal choice for battery-operated and portable applications where power conservation is critical.
  • High Speed: With a typical tpd of 2.3 ns at 2.3 V, the SN74AUC74RGYRG4 is designed for fast performance, ensuring quick response times in critical applications.
  • Low Power Consumption: It features a low ICC of 10 µA max at Ta = 25°C, which minimizes power usage and heat generation, thereby extending battery life and reducing system costs.
  • Output Drive Capability: The device offers ±8-mA output drive at 1.8 V, which is suitable for driving a wide range of load types without the need for additional buffering.
  • Dual Flip-Flops: Each flip-flop has independent data (D), clock (CLK), set (SET\), and reset (RESET\) inputs, and Q and Q\ outputs, providing flexibility in implementation.

Applications

The SN74AUC74RGYRG4 is versatile and can be utilized in various applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Communication Devices
  • Data Storage
  • Complex Programmable Logic Devices (CPLDs)
  • Networking and Telecommunications

Package and Quality

This device is offered in a VQFN (RGY) package, which is a compact, surface-mount package that saves space on printed circuit boards. The SN74AUC74RGYRG4 is also RoHS compliant and is designed to meet the stringent requirements of the industrial temperature range of -40°C to 85°C.

Conclusion

With its combination of low power consumption, high speed, and dual flip-flop configuration, the SN74AUC74RGYRG4 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both power efficiency and performance.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0798 $53.9900
115+ $0.8860 $101.8900
175+ $0.8584 $150.2200
245+ $0.8307 $203.5215
315+ $0.8030 $252.9450
420+ $0.7199 $302.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,966 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess