EN
  • EN
  • DE

SN74AUC2G53YZTR

Part No SN74AUC2G53YZTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm (Max)
Single Supply Voltage (V+) 0.8 V to 2.7 V
Max Switch Time (Ton,Toff) 2.2ns, 2.3ns
-3db Bandwidth 50MHz
Channel Capacitance(CS off, CD off) 2pF
Max Leakage Current (IS off) 1μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1099514-SN74AUC2G53YZTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G53YZTR CAD Model

Description

Overview of SN74AUC2G53YZTR by Texas Instruments

The SN74AUC2G53YZTR is a high-performance, dual 2:1 multiplexer from Texas Instruments, designed for use in applications that require very fast switching and low power consumption. This component is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is optimized for mobile and battery-powered applications where power efficiency is critical.

Key Features

  • Voltage Range: The device operates within a voltage range of 0.8V to 2.7V, making it suitable for low-voltage operations and ensuring compatibility with a variety of modern low-power systems.
  • Switching Speed: With its fast switching speed, the SN74AUC2G53YZTR ensures minimal propagation delay, which is critical for high-speed data processing and communications systems.
  • Low Power Consumption: The low power consumption of the device is a key advantage, helping to extend battery life in portable devices and reduce power costs in wired systems.
  • IOFF Support: The device features IOFF circuitry which disables the output, preventing damaging current backflow through the device when it is powered down.
  • ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, which safeguards the device against sudden voltage spikes and enhances its durability and reliability.

Applications

The SN74AUC2G53YZTR is versatile and can be used in a wide array of applications, including but not limited to:

  • Data multiplexing
  • Signal gating
  • Function selection
  • Communication systems
  • Portable electronics
  • Battery-powered devices

Package and Quality

The device is available in a compact, lead-free, and RoHS-compliant DSBGA package, which is ideal for space-constrained applications. Texas Instruments ensures that the SN74AUC2G53YZTR meets stringent quality standards, offering reliability and performance that engineers and designers can trust.

Conclusion

With its combination of low power consumption, high-speed operation, and robust protection features, the SN74AUC2G53YZTR from Texas Instruments is an excellent choice for designers looking to optimize their systems for speed and efficiency. Its small form factor and compatibility with various low-voltage systems make it a flexible and practical solution for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3753 $50.6655
325+ $0.3080 $100.1000
505+ $0.2984 $150.6920
695+ $0.2887 $200.6465
900+ $0.2791 $251.1900
1,200+ $0.2502 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess