EN
  • EN
  • DE

SN74AUC2G08YEPR

Part No SN74AUC2G08YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP 8DSBGA / AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.6ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74AUC2
Other Names 2156-SN74AUC2G08YEPR-TITR,-296-18863-1,296-18863-2R,2156-SN74AUC2G08YEPR,-296-18863-1,-296-18863-1R,296-18863-1R,296-18863-1,-SN74AUC2G08YEPRR,296-18863-2,TEXTISSN74AUC2G08YEPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257956-SN74AUC2G08YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G08YEPR CAD Model

Description

Introducing the SN74AUC2G08YEPR Dual 2-Input Positive-AND Gate

The SN74AUC2G08YEPR, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance, dual 2-input positive-AND gate designed to meet the demands of modern electronics. This advanced logic gate is a critical component for a wide array of applications, from sophisticated computing systems to compact mobile devices.

Key Features

  • Operational Range: The SN74AUC2G08YEPR operates over a VCC range of 0.8V to 2.7V, making it incredibly versatile for various low-voltage applications.
  • High Speed: With a typical tpd of 2.3 ns at 2.3V, this device is engineered for speed, ensuring rapid signal processing and minimal delay in critical applications.
  • Low Power Consumption: Its low power consumption is ideal for battery-operated and power-sensitive designs, contributing to longer device lifespans and reduced energy costs.
  • Optimized Output Drive: The SN74AUC2G08YEPR features ±8-mA output drive at 2.3V, which is optimized for the reduction of line reflections, overshoot, and undershoot.
  • Compact Packaging: Available in a space-saving DSBGA package, the product is perfect for applications where space is at a premium.

Applications

The SN74AUC2G08YEPR's design caters to a broad spectrum of uses, including but not limited to:

  • Smartphones and portable electronics
  • Computing systems
  • Networking equipment
  • Signal processing
  • Embedded systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SN74AUC2G08YEPR is built to the highest standards, assuring that it meets the stringent requirements of the most demanding applications. Furthermore, Texas Instruments provides extensive technical support and comprehensive documentation, making the integration of the SN74AUC2G08YEPR into your design project both seamless and straightforward.

Whether you're developing the next generation of portable devices or working on high-speed digital signal processing, the SN74AUC2G08YEPR from Texas Instruments is the logical choice for a reliable and efficient dual 2-input positive-AND gate.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess