EN
  • EN
  • DE

SN74AUC1G80DBVR

Part No SN74AUC1G80DBVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 275MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Current - Quiescent 10μA
Input Capacitance 2.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension SC-74A, SOT-753
Win Source Part Number 1099488-SN74AUC1G80DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G80DBVR CAD Model

Description

SN74AUC1G80DBVR Single Positive-Edge-Triggered D-Type Flip-Flop

The SN74AUC1G80DBVR is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed to operate in the advanced high-speed CMOS (AHC) technology. This device is characterized by its low power consumption and high-speed operation, making it an ideal choice for a wide range of applications in modern digital systems.

With a footprint that is optimized for space-constrained applications, the SN74AUC1G80DBVR comes in a compact SOT-23-5 package, which is suitable for surface-mount technology (SMT). This makes it a perfect fit for portable electronics, where space and power efficiency are of paramount importance.

The flip-flop features a single data input (D), a clock input (CLK), and a clear input (CLR). The clear input is active low, which means that holding it in a low logic level will reset the output (Q) to zero, regardless of the clock or data inputs. The positive-edge-triggered design ensures that the state of the data input is captured on the rising edge of the clock signal and then held stable at the output until the next rising edge.

Key specifications of the SN74AUC1G80DBVR include:

  • Operating Voltage Range: 0.8 V to 2.7 V, compatible with a variety of low-voltage logic levels.
  • High-Speed Operation: Fast propagation delays, typically at 2.9 ns at 2.3 V, allow for high-speed data processing and clocking applications.
  • Low Power Consumption: Ultra-low static and dynamic power consumption, making it suitable for battery-powered devices.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing good signal integrity.
  • ESD Protection: Enhanced electrostatic discharge protection ensures device longevity and reliability.

Overall, the SN74AUC1G80DBVR is a versatile and reliable component for designers looking to implement flip-flops in their digital logic circuits. Its small size, low power requirements, and high-speed performance make it a top choice for applications ranging from consumer electronics to industrial control systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2135 $50.1725
575+ $0.1752 $100.7400
885+ $0.1697 $150.1845
1,220+ $0.1642 $200.3240
1,575+ $0.1588 $250.1100
2,110+ $0.1424 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess