EN
  • EN
  • DE

SN74AUC1G06DBVRG4

Part No SN74AUC1G06DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254025-SN74AUC1G06DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G06DBVRG4 CAD Model

Description

SN74AUC1G06DBVRG4: Texas Instruments Single Inverter Gate

The SN74AUC1G06DBVRG4 from Texas Instruments is a high-performance, single inverter gate designed to meet the needs of the most demanding digital systems. This advanced logic gate is part of the AUC family, which is known for its ultra-low voltage operation and high-speed interfacing. It is particularly suitable for use in portable and battery-powered applications where power efficiency is critical.

With its single inverter configuration, the SN74AUC1G06DBVRG4 provides designers with a versatile building block for implementing logical inversion functions in their circuit designs. The device is capable of operating over a wide supply voltage range of 0.8V to 2.7V, making it highly adaptable to various low-voltage applications. Despite its low power consumption, it does not compromise on speed, offering fast propagation delays that are essential for high-frequency operations.

The SN74AUC1G06DBVRG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. The small footprint allows for high-density mounting on PCBs, providing a space-saving solution without sacrificing performance. The device also features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times, thereby enhancing its noise immunity and allowing for more flexible signal processing.

Key features of this inverter gate include its low power consumption, which helps extend battery life in portable devices, and its wide operating temperature range of -40°C to 85°C, ensuring reliable performance in various environmental conditions. Additionally, the SN74AUC1G06DBVRG4 is characterized for operation from 0.8V to 2.7V, allowing it to interface with other low-voltage components seamlessly.

Whether you are designing consumer electronics, mobile devices, or complex digital systems, the SN74AUC1G06DBVRG4 from Texas Instruments offers a high-performance solution for your inverting logic needs. Its combination of low power operation, high-speed performance, and compact size makes it an excellent choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2525 $50.5000
485+ $0.2072 $100.4920
750+ $0.2008 $150.6000
1,030+ $0.1943 $200.1290
1,335+ $0.1878 $250.7130
1,785+ $0.1684 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 971 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess