EN
  • EN
  • DE

SN74AS876DWE4

Part No SN74AS876DWE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 4BIT 20SOIC / Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 2
Number of Bits per Element 4
Clock Frequency 80 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 48mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 142 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number SN74AS8
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258566-SN74AS876DWE4
Ultra Librarian 3D Model Ultra Librarian SN74AS876DWE4 CAD Model

Description

The SN74AS876DWE4 is a high-performance, dual 4-bit D-type edge-triggered flip-flop integrated circuit (IC) designed and manufactured by the renowned electronics company, Texas Instruments (TI). This advanced device is part of TI's Advanced Schottky (AS) logic family, which is known for its fast switching speeds and high reliability.

Featuring a wide operating voltage range, the SN74AS876DWE4 is designed to meet the rigorous demands of high-speed data processing and control systems. Its dual 4-bit configuration allows for flexible implementation in various digital circuits, including those requiring temporary storage of data, shift registers, counters, and toggling functions.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: This feature ensures that the data on the input pins (D0-D7) is captured at the rising edge of the clock signal, providing precise timing control for synchronous data transfer.
  • Wide Operating Voltage Range: The SN74AS876DWE4 operates over a voltage range of 4.5V to 5.5V, making it compatible with a variety of digital systems and ensuring stable performance.
  • High-Speed Performance: With propagation delays typically around 3.5ns and a maximum clock frequency of 100MHz, this IC is suitable for high-speed applications that require quick data processing and minimal delay.
  • Clear Function: The integrated asynchronous clear function allows for the immediate resetting of all flip-flops, which is essential for initializing systems and error recovery processes.
  • Output Buffer Capability: The outputs can drive up to 10 low-power Schottky inputs, providing ample drive capability for interfacing with other components within the system.

The SN74AS876DWE4 comes in a wide-body SOIC-24 package, which is suitable for surface mount technology (SMT) and ensures a compact footprint on printed circuit boards (PCBs). The device's industry-standard pinout makes it easy to integrate into existing designs or to use in the development of new projects.

Whether you are designing a complex digital system or simply need reliable temporary data storage, the SN74AS876DWE4 from Texas Instruments offers the performance and features necessary to meet a wide range of design challenges.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess