EN
  • EN
  • DE

SN74AS253ADR

Part No SN74AS253ADR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16SOIC / Multiplexer 2 x 4:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74AS2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256834-SN74AS253ADR
Ultra Librarian 3D Model Ultra Librarian SN74AS253ADR CAD Model

Description

Product Overview: SN74AS253ADR from Texas Instruments

The SN74AS253ADR is a high-performance, dual 4-input multiplexer with 3-state outputs from the reputable semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to provide selectivity and data routing for digital systems, making it an essential component in a wide range of applications, from data processing to communication systems.

Key Features

  • Logic Family: The product belongs to the AS logic family, which is known for its advanced Schottky TTL technology. This technology offers a perfect balance between speed and power consumption, making it ideal for high-speed operations.
  • Dual Multiplexer: It features two individual 4-input multiplexers, allowing it to route data from four different inputs to two outputs based on the select inputs.
  • 3-State Outputs: The 3-state outputs enable the device to be used in bus-oriented systems. This feature allows the outputs to be set to a high impedance (Z) state, effectively disconnecting the output from the circuit and avoiding bus contention.
  • Package Type: The SN74AS253ADR comes in a SOIC-16 (Small-Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with standard TTL logic levels, ensuring easy integration into existing digital systems.
  • Performance: With its fast switching speeds and low power dissipation, the SN74AS253ADR is engineered to deliver reliable performance for high-speed data processing tasks.

Applications

The versatility of the SN74AS253ADR makes it a valuable component for various applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AS253ADR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Whether you are designing a complex data processing system or looking for a reliable multiplexer for your communication setup, the SN74AS253ADR from Texas Instruments offers the performance, quality, and functionality you need to achieve your design goals.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9041 $53.4246
14+ $7.3060 $102.2840
22+ $7.0777 $155.7094
30+ $6.8494 $205.4820
38+ $6.6210 $251.5980
51+ $5.9361 $302.7411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess