The SN74AS21NS from Texas Instruments is a high-performance, dual 4-input positive-AND gate integrated circuit, designed to operate with exceptional speed and reliability. This device is a part of the AS family of logic gates, which are known for their advanced Schottky technology, offering the perfect balance between speed and power consumption.
Key Features:
- Logic Type: Dual 4-Input Positive-AND Gate
- Package: 14-Pin Plastic Small-Outline (NS)
- Operating Voltage: 4.5 V to 5.5 V, optimized for 5 V systems
- Switching Characteristics: Fast propagation delay time, typically Tpd of 3.5 ns
- Output Drive Capability: Capable of driving 15 LS-TTL loads
- Temperature Range: Suitable for commercial operation in the temperature range of 0°C to 70°C
The SN74AS21NS features two individual 4-input AND gates in a single package, providing the logic needed for the highest-speed operation in a variety of digital applications. Its fast switching characteristics make it ideal for use in high-frequency systems, including CPUs, data processing, and high-speed communications equipment.
With its standard 14-pin small-outline package, the SN74AS21NS is easy to integrate into a wide range of electronic assemblies, offering a high level of functionality while minimizing space requirements on printed circuit boards. The device is also characterized for use over the full military temperature range of -55°C to 125°C, making it suitable for demanding applications.
For designers and engineers looking for a reliable and fast logic solution, the SN74AS21NS from Texas Instruments provides the performance and quality expected from a leading semiconductor manufacturer. Its robust design and advanced technology ensure that it is a preferred choice for complex logic circuit designs.