EN
  • EN
  • DE

SN74AS109ADR

Part No SN74AS109ADR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 105 MHz
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 17 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number SN74AS1
Other Names TEXTISSN74AS109ADR,2156-SN74AS109ADR,2156-SN74AS109ADR-TITR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258578-SN74AS109ADR
Ultra Librarian 3D Model Ultra Librarian SN74AS109ADR CAD Model

Description

Product Overview: SN74AS109ADR

The SN74AS109ADR is a high-performance dual J-K positive-edge-triggered flip-flop integrated circuit produced by Texas Instruments. This device is part of the advanced Schottky (AS) family, known for its exceptional speed and low power consumption, making it an ideal choice for high-speed memory and data processing applications.

Key Features

  • Dual Flip-Flop Design: The SN74AS109ADR contains two independent J-K flip-flops with individual J, K, clock (CLK), and asynchronous clear (CLR) inputs.
  • Positive-Edge Triggering: Both flip-flops are triggered on the rising edge of the clock pulse, which allows for precise timing and synchronization within digital circuits.
  • Asynchronous Clear: The asynchronous clear input allows for immediate resetting of the flip-flop outputs to a low state without the need for a clock pulse, enhancing the control over the output states.
  • High-Speed Operation: The SN74AS109ADR operates at a high speed, with typical clock-to-output times as low as 6 ns, accommodating the needs of fast-paced digital systems.
  • Wide Operating Voltage Range: This device can function over a broad range of supply voltages from 4.5 V to 5.5 V, offering flexibility in various power environments.
  • Output Drive Capability: The outputs can drive up to 10 LS-TTL loads, providing sufficient current for interfacing with other logic families.

Applications

The SN74AS109ADR is suitable for a diverse array of applications, including:

  • High-speed registers
  • Counters and dividers
  • Memory storage and retrieval systems
  • Control systems

Package and Quality

Enclosed in an SOIC (Small Outline Integrated Circuit) package, the SN74AS109ADR offers a compact footprint for surface-mounted technology (SMT) assembly processes. The device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

As with all Texas Instruments products, the SN74AS109ADR is manufactured with a commitment to quality and reliability, backed by rigorous testing to meet industry standards for performance and durability.

Whether you're designing high-speed computing systems or intricate digital logic circuits, the SN74AS109ADR from Texas Instruments provides the speed, reliability, and functionality needed for your advanced electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess