Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AS
Packaging Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 2mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1253950-SN74AS00D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AS00
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AS00D CAD Model

Description

The SN74AS00D from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit, designed to operate with exceptional speed and reliability. This device belongs to the Advanced Schottky (AS) TTL logic family, which is renowned for its improved speed over standard TTL while maintaining compatibility with its power and switching characteristics.

Key Features

  • Logic Type: Quadruple 2-Input Positive-NAND Gates
  • Package: The device comes in a SOIC-14 (D) package, providing a compact footprint suitable for densely packed PCBs.
  • Operating Voltage: Typically 5 V, which is standard for TTL logic devices, offering ease of integration into existing 5V systems.
  • Switching Characteristics: Fast switching speeds, with a typical propagation delay time of 1.5 ns, ensuring high-speed operation for critical applications.
  • Current Capabilities: High-current outputs of ±8 mA, ideal for driving multiple loads or for interfacing with other logic families.
  • Temperature Range: The device operates over a broad temperature range, making it suitable for industrial applications.

Applications

The SN74AS00D is suitable for a wide range of applications, including:

  • High-speed data processing systems
  • Communication infrastructure
  • Instrumentation and control systems
  • Complex logic circuit implementations
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AS00D is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards.

Support and Resources

Designers can access extensive technical documentation, including datasheets, application notes, and design guides, to facilitate the integration of the SN74AS00D into their projects. Texas Instruments also provides customer support and community forums for any technical assistance required.

You May Also Be Interested in

Texas Instruments
IC GATE OR 4CH 2-INP 14-TSSOP
Need more? Email Us
ECAD model for SN74LVC32AQPWREP
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8-TSSOP
Lowest to $0.6518
ECAD model for 74LVC2G00DP,125
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.7431
ECAD model for SN74LS06DB
ON Semiconductor
IC GATE AND OD 1CH 2-INP SC88A / AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0710
ECAD model for NLVVHC1G09DFT2G
Torex Semiconductor Ltd
IC INVERTER TRIPLE 8MSOP
Need more? Email Us
ECAD model for XC74WL04AASR
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 5TSSOP / NAND Gate IC 1 Channel 5-TSSOP
Lowest to $0.3097
ECAD model for 74AHCT1G00GW-Q100H
Nexperia USA Inc.
IC GATE OR 1CH 2-INP 5TSSOP / OR Gate IC 1 Channel 5-TSSOP
Lowest to $0.1062
ECAD model for 74HC1G32GW-Q100H
Texas Instruments
NAND GATE, LV/LV-A/LVX/H SERIES / IC Channel
Lowest to $0.9242
ECAD model for SN74LV00ANS
ON Semiconductor
IC GATE XOR 1CH 2-INP SC88A / XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ECAD model for NLVVHC1GT86DFT2G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention