EN
  • EN
  • DE

SN74ALS832ADWRE4

Part No SN74ALS832ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 6CH 2-INP 20SOIC / OR Gate IC 6 Channel 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 6
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 15mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74ALS8
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258023-SN74ALS832ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS832ADWRE4 CAD Model

Description

Product Overview: SN74ALS832ADWRE4

The SN74ALS832ADWRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This particular device is part of the Advanced Low-Power Schottky (ALS) logic family, which is designed to offer a superior balance between speed and power consumption. The SN74ALS832ADWRE4 is a dual 4-bit bus transceiver with 3-state outputs, making it an ideal choice for bidirectional communication between data buses.

Key Features

  • Logic Type: Bus Transceiver
  • Number of Bits per Element: 4
  • Number of Elements: 2
  • Output Type: 3-State
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Supply Voltage: 4.5V to 5.5V

The device features two 4-bit input-output bus transceivers with 3-state outputs that can be independently controlled, allowing for directional control of data flow without the need for external logic. This capability simplifies the design of bus-oriented systems. The SN74ALS832ADWRE4 operates at a voltage range of 4.5V to 5.5V, providing a good margin for standard 5V digital systems and ensuring compatibility with a wide range of digital components.

Its SOIC-20 (Small Outline Integrated Circuit) package ensures a compact footprint on printed circuit boards, which is critical for space-constrained applications. The device's operating temperature range of -40°C to +85°C guarantees stable performance across various environmental conditions, making it suitable for industrial and commercial applications.

The SN74ALS832ADWRE4 from Texas Instruments is a testament to the company's commitment to providing high-quality, durable, and efficient logic devices. Whether used in computing, data communication, or control systems, this transceiver is engineered to meet the stringent requirements of today's digital electronics.

For designers and engineers looking for a reliable bus transceiver that offers low power consumption without compromising on speed, the SN74ALS832ADWRE4 is an excellent choice that embodies Texas Instruments' tradition of innovation and excellence in the field of integrated circuits.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess