Product Overview: SN74ALS642ADW
The SN74ALS642ADW is a high-performance, octal bus transceiver designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, which combines low power consumption with high-speed operation. The SN74ALS642ADW is designed to provide bidirectional communication between data buses while ensuring signal integrity and minimizing power dissipation.
Key Features
- Logic Type: Octal Bus Transceiver
- Logic Family: ALS
- Number of Pins: 24
- Package Type: SOIC (Small Outline Integrated Circuit)
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage: 4.5V to 5.5V
- Data Flow Direction: Bidirectional
The SN74ALS642ADW features a dual-in-line package with 24 pins, ensuring a compact footprint suitable for space-constrained applications. It has the capability to drive heavy loads with a high-current output drive of up to 48 mA on both the high and low sides. This makes it ideal for interfacing with high-capacity memory modules, microprocessors, and other digital systems that require robust signal transmission.
Applications
With its versatile functionality, the SN74ALS642ADW is well-suited for a variety of applications, including:
- Bus interface in microprocessor/microcontroller systems
- Data communication between different digital systems
- Memory interfacing
- Peripheral driving
The device also offers 3-state outputs, which allow for connection to multiple bus lines without the risk of bus contention. Additionally, it is equipped with control-function circuitry that includes enable inputs for both the A and B sides, further enhancing its flexibility and control in complex systems.
Quality and Reliability
As with all Texas Instruments products, the SN74ALS642ADW is manufactured to meet high standards of quality and reliability. It undergoes rigorous testing to ensure performance under a wide range of environmental conditions, making it a reliable choice for critical and demanding applications. Whether used in industrial, commercial, or consumer electronics, the SN74ALS642ADW stands out for its robustness and versatility.