EN
  • EN
  • DE

SN74ALS621ADWRG4

Part No SN74ALS621ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259890-SN74ALS621ADWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS621ADWRG4 CAD Model

Description

The SN74ALS621ADWRG4, a high-performance integrated circuit from Texas Instruments (TI), is designed to provide exceptional data transmission capabilities in digital systems. This device is part of the Advanced Low-Power Schottky (ALS) logic family, offering a perfect blend of speed and power efficiency.

As an octal bus transceiver, the SN74ALS621ADWRG4 features eight bidirectional data lines that are designed to drive heavily loaded bus lines with up to 48 mA of bus driving capability. This makes it an ideal choice for interfacing between different components in a system, ensuring reliable data exchange even in demanding applications.

The device operates over a wide voltage range, typically from 4.5V to 5.5V, which allows for flexibility in various system designs and compatibility with standard TTL logic levels. With its dual-enable configuration, users can independently control the transmission and reception of data, providing greater control over data flow and enhancing the device's ability to handle complex communication protocols.

The SN74ALS621ADWRG4 comes in a wide-body SOIC (Small Outline Integrated Circuit) package, with the suffix 'DW' indicating the package type and 'RG4' denoting the level of regulatory compliance and quality grading. This surface-mount package is suitable for automated assembly processes and is designed for optimal thermal performance and board space efficiency.

Key features of the SN74ALS621ADWRG4 include:

  • Eight bidirectional data lines
  • High-current bus driver output capability (48 mA)
  • Independent enable inputs for each direction
  • Wide operating voltage range of 4.5V to 5.5V
  • Compatible with TTL logic levels
  • Wide-body SOIC package for enhanced thermal performance

Whether it's for use in microprocessor systems, memory drivers, or other digital applications requiring high-speed, bidirectional communication, the SN74ALS621ADWRG4 offers a reliable and efficient solution. Texas Instruments' commitment to quality ensures that this transceiver will perform to the highest standards, making it a trusted component in any electronic system.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8303 $53.1333
26+ $3.9634 $103.0484
40+ $3.8395 $153.5800
54+ $3.7157 $200.6478
70+ $3.5918 $251.4260
94+ $3.2202 $302.6988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess