EN
  • EN
  • DE

SN74ALS29821DW

Part No SN74ALS29821DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 20SOIC / Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALS
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Max Propagation Delay @ V, Max CL 16ns @ 5V, 300pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 48mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 115 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number 74ALS29821
Other Names TEXTISSN74ALS29821DW,2156-SN74ALS29821DW,SN74ALS29821DWG4,SN74ALS29821DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258617-SN74ALS29821DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS29821DW CAD Model

Description

The SN74ALS29821DW is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular model is part of the 'Advanced Low-Power Schottky' (ALS) family, which is renowned for its excellent balance between low power consumption and high-speed operation. The SN74ALS29821DW is designed to meet the rigorous demands of complex digital systems.

Key Features:

  • Logic Type: The SN74ALS29821DW is a 20-bit universal bus driver, which is equipped with three-state outputs. This makes it ideal for driving bus lines or buffer memory address registers.
  • Package: It comes in a wide-body, 24-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications.
  • Operating Voltage: The device typically operates at 5V, which is standard for TTL (Transistor-Transistor Logic) compatible circuits, ensuring compatibility with a wide range of digital systems.
  • Output Current: The SN74ALS29821DW offers a high-drive capability, with an output current of -15 mA at the high level and 24 mA at the low level, providing reliable signal integrity.
  • Speed: The device features fast propagation delays and transition times, which are critical for high-speed data transmission and processing.

Applications:

With its robust design and versatile functionality, the SN74ALS29821DW is suitable for a wide range of applications. It is commonly used in data buses for microprocessor or microcontroller-based systems, memory buffering and driving, and in any system where high-speed, low-power operation is required. Its ability to interface with other logic families also makes it a popular choice for mixed-technology digital systems.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ALS29821DW is no exception. Each device is rigorously tested to ensure it meets the high standards for reliability and performance that customers expect from Texas Instruments products.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess