EN
  • EN
  • DE

SN74ALS137AD

Part No SN74ALS137AD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS137
Other Names SN74ALS137ADG4,TEXTISSN74ALS137AD,-296-33706-5,296-33706-5,2156-SN74ALS137AD,SN74ALS137AD,SN74ALS137ADG4,SN74ALS137ADE4,SN74ALS137ADE4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256846-SN74ALS137AD
Ultra Librarian 3D Model Ultra Librarian SN74ALS137AD CAD Model

Description

The SN74ALS137AD, from the renowned semiconductor manufacturer Texas Instruments, is a high-performance, advanced logic device that forms part of the 'ALS' series. This integrated circuit is designed to cater to a wide range of digital applications, particularly where space is at a premium and high speed is essential.

Key Features

  • Functionality: The device features three 4-to-16 line decoders/demultiplexers. Each section can be used independently or combined for higher decoding ratios, providing versatile functionality suited to various complex digital systems.
  • Logic Family: SN74ALS137AD belongs to the ALS (Advanced Low-Power Schottky) logic family, which is known for its balance between speed and power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Output Capability: This IC can drive up to 15 LSTTL loads, which means it has a high fan-out capability to drive multiple inputs in a digital circuit without the need for additional buffering.
  • Package: It comes in a standard 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology, providing a compact footprint for densely packed PCBs (Printed Circuit Boards).
  • Operating Temperature: The device is designed to operate over a broad temperature range, typically from 0°C to 70°C, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the SN74ALS137AD makes it a suitable choice for multiple digital applications, including:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial automation
  • Complex programmable logic devices (PLDs)
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALS137AD is no exception, with rigorous testing and quality control measures in place to ensure that each chip meets the stringent requirements expected by designers and engineers in the field.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6535 $50.8815
22+ $4.6388 $102.0536
34+ $4.4939 $152.7926
46+ $4.3489 $200.0494
60+ $4.2039 $252.2340
80+ $3.7690 $301.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess