EN
  • EN
  • DE

SN74AHCU04PW

Part No SN74AHCU04PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel - 14-TSSOP
Manufacturer Texas Instruments
Series 74AHCU
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74AHCU04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46540-5, SN74AHCU04PW-ND, SN74AHCU04PWE4, SN74AHCU04PWE4-ND, SN74AHCU04PWG4, SN74AHCU04PWG4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934535-SN74AHCU04PW
Ultra Librarian 3D Model Ultra Librarian SN74AHCU04PW CAD Model

Description

The SN74AHCU04PW is a high-performance, hex inverter integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is designed to deliver the functionality of six independent inverters in a single package, making it a versatile choice for a wide range of digital applications.

Key Features

  • Operating Voltage: The SN74AHCU04PW operates at a wide range of supply voltages from 2 V to 5.5 V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • High-Speed: With fast switching capabilities, this IC supports high-speed signal processing which is essential for modern digital systems.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Drive Capability: It has the capability to drive up to 8 LSTTL (Low-Power Schottky TTL) loads, providing sufficient output current for most applications.
  • Package: The SN74AHCU04PW comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications.

Applications

The versatility of the SN74AHCU04PW makes it ideal for a multitude of electronic circuits and systems. It is commonly used in:

  • Logic inversion
  • Signal gating
  • Oscillator circuits
  • Pulse shaping
  • Waveform generation

Quality and Reliability

TI is known for its commitment to quality, and the SN74AHCU04PW is no exception. It is manufactured to the highest standards, ensuring reliable performance in the most demanding environments. Whether you are designing consumer electronics, industrial control systems, or complex computing hardware, the SN74AHCU04PW provides the reliability and functionality needed to get the job done.

Support and Resources

For engineers and designers, TI offers comprehensive technical support and resources. Detailed datasheets, application notes, and design tools are available to help integrate the SN74AHCU04PW into your next project with ease.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
185+ $0.5418 $100.2330
290+ $0.5249 $152.2210
395+ $0.5080 $200.6600
510+ $0.4910 $250.4100
685+ $0.4402 $301.5370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,040 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess