EN
  • EN
  • DE

SN74AHCT74PWG4

Part No SN74AHCT74PWG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT74
Other Names 2156-SN74AHCT74PWG4,TEXTISSN74AHCT74PWG4
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258632-SN74AHCT74PWG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74PWG4 CAD Model

Description

SN74AHCT74PWG4 Dual D-Type Positive-Edge-Triggered Flip-Flops from Texas Instruments

The SN74AHCT74PWG4 from Texas Instruments is a high-performance, dual D-type flip-flop integrated circuit with advanced silicon-gate CMOS technology. It features positive-edge-triggered D-type inputs and a direct clear (CLR) input. This device is designed for use in applications requiring high-speed and low power consumption, making it ideal for a wide range of digital signal processing tasks including data storage, data transfer, and system synchronization.

The SN74AHCT74PWG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. Its dual flip-flop configuration allows for efficient use in circuits requiring two independent D-type flip-flops. The device operates over a broad voltage range of 4.5V to 5.5V, which is compatible with typical TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing designs without the need for level shifting.

Key features of the SN74AHCT74PWG4 include:

  • Two independent D-type positive-edge-triggered flip-flops.
  • Direct clear input for each flip-flop.
  • Wide operating voltage range of 4.5V to 5.5V.
  • Outputs can drive up to 8 LSTTL loads.
  • Low power consumption, with a typical tpd of 8.5 ns.
  • ±8-mA output drive at 5V.
  • Low input current of 1 µA maximum.
  • ESD protection exceeds JESD 22.

With its robust design, the SN74AHCT74PWG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. This device is ideal for applications that require high-speed, edge-triggered storage elements, such as registers, counters, and toggles.

The SN74AHCT74PWG4 is part of Texas Instruments' extensive logic family, known for their reliability and performance. Whether you are designing a new system or upgrading an existing platform, the SN74AHCT74PWG4 provides a flexible and efficient solution for your digital logic needs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1684 $50.5200
725+ $0.1382 $100.1950
1,125+ $0.1339 $150.6375
1,545+ $0.1296 $200.2320
2,000+ $0.1253 $250.6000
2,675+ $0.1123 $300.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,355 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess