EN
  • EN
  • DE

SN74AHCT1G32DRLR

Part No SN74AHCT1G32DRLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SOT5 / Single 2-Input Positive-OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SOT-5
Manufacturer Package SOT-553
Part Number Series 74AHCT1G32
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803935-SN74AHCT1G32DRLR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G32DRLR CAD Model

Description

Product Overview: SN74AHCT1G32DRLR

The SN74AHCT1G32DRLR is a high-performance, single 2-input positive-OR gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the 'AHCT family of products, which are known for their high-speed CMOS functionality with TTL-compatible inputs. The SN74AHCT1G32DRLR is specifically crafted to address the needs of a wide range of digital applications, from consumer electronics to complex industrial systems.

Key Features

  • Logic Type: 2-Input Positive OR Gate
  • Package: SOT-5X3, 6-pin SOT (DRL)
  • Operating Temperature: -40°C to +85°C, making it suitable for various environments.
  • Supply Voltage Range: 4.5 V to 5.5 V, compatible with 5V systems.
  • Output Current: ±8 mA, providing reliable drive capabilities.
  • Logic Level: TTL-Compatible, allowing for easy integration with existing TTL logic systems.
  • Propagation Delay: Typically 8.5 ns at 5 V, ensuring high-speed operation for critical applications.

Applications

The versatility of the SN74AHCT1G32DRLR makes it suitable for a wide range of applications, including:

  • Logic circuit building blocks
  • Signal processing
  • Data manipulation
  • Function generation
  • Complex logic networks

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74AHCT1G32DRLR is no exception. The device undergoes rigorous testing to ensure it meets the industry standards for reliability and performance. With its robust construction and proven design, this OR gate IC is a reliable choice for designers looking for a component that will perform consistently over time.

Conclusion

In summary, the SN74AHCT1G32DRLR from Texas Instruments is a compact, high-speed logic gate that offers TTL compatibility and reliable performance. Its wide operating temperature range and flexible power supply requirements make it an excellent choice for a variety of digital applications. Whether you're designing consumer electronics or sophisticated industrial systems, this OR gate IC will provide the functionality and performance you need.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1744 $50.5760
700+ $0.1431 $100.1700
1,085+ $0.1386 $150.3810
1,495+ $0.1342 $200.6290
1,930+ $0.1297 $250.3210
2,580+ $0.1163 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess