EN
  • EN
  • DE

SN74AHCT158NG4

Part No SN74AHCT158NG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16DIP / Multiplexer 4 x 2:1 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74AHCT158
Other Names SN74AHCT158NE4,SN74AHCT158NE4
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256860-SN74AHCT158NG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT158NG4 CAD Model

Description

SN74AHCT158NG4: Quad 2-Line to 1-Line Data Selectors/Multiplexers

The SN74AHCT158NG4 is a high-performance, integrated circuit product from Texas Instruments, designed to provide optimal data selection and multiplexing capabilities. This quad 2-line to 1-line data selector/multiplexer IC is part of the 'AHCT' family, which means it features advanced high-speed CMOS technology with TTL-compatible inputs.

The device allows for the selection of one of two data inputs for each section by the common Select input (S). The data is transmitted to the output from the selected inputs when the Enable input (E\) is at a low logic level; when Enable is high, the outputs are in the high-impedance state. This feature allows for the use of these devices as translators in a mixed 3.3-V/5-V system environment.

The SN74AHCT158NG4 operates at a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic systems. Its fast propagation delays and high noise immunity are characteristics of the AHCT technology, ensuring reliable performance in high-speed applications.

Key features of the SN74AHCT158NG4 include:

  • Four independent 2-line to 1-line data selectors/multiplexers
  • Wide operating voltage range of 4.5V to 5.5V
  • Outputs can drive up to 15 LSTTL loads
  • Low power consumption: 80-µA max ICC
  • ±8-mA output drive at 5V
  • Low input current of 1 µA max
  • High-impedance state during power up and power down

This device comes in a 16-pin DIP (Dual In-line Package) making it easy to integrate into a wide range of digital systems. The SN74AHCT158NG4 is characterized for operation from -40°C to 85°C, ensuring that it can perform reliably in a variety of environmental conditions.

Whether you're designing digital communication systems, data routers, or need a reliable multiplexing solution for your application, the SN74AHCT158NG4 from Texas Instruments offers a versatile and high-performance option that engineers and designers can trust for their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess