EN
  • EN
  • DE

SN74AHCT158DR

Part No SN74AHCT158DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AHCT158
Other Names TEXTISSN74AHCT158DR,2156-SN74AHCT158DR-TITR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256872-SN74AHCT158DR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT158DR CAD Model

Description

Product Overview: SN74AHCT158DR by Texas Instruments

The SN74AHCT158DR is a high-performance, quad 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate within a voltage range of 4.5V to 5.5V. This integrated circuit is part of the AHCT family, which is characterized by its high-speed CMOS functionality with TTL-compatible inputs, making it suitable for interfacing with TTL logic levels.

Key Features

  • Logic Type: 2-1 Data Selector/Multiplexer
  • Number of Circuits: 4
  • Output Type: Non-Inverted
  • Propagation Delay Time: 11ns (Max) at 5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package: SOIC-16

The device features a common output enable (OE) input, which when held high, forces the outputs to the high-impedance state. This feature allows for the outputs to be disconnected from the bus lines or other output lines, preventing any potential back driving.

The SN74AHCT158DR's design ensures minimal power consumption, with a typical ICC low power consumption of 8 µA. It also provides a high noise immunity characteristic of CMOS devices, while maintaining the speed of TTL devices. The balanced propagation delays and transition times across all input and output combinations offer reliable and predictable performance, which is essential for timing-critical applications.

Each multiplexer has two select inputs (A and B), four data inputs (I0 to I3), and one output (Y). The select inputs determine which data input is connected to the output. This device is ideal for multiplexing digital signals, such as address and data information in microprocessor or microcontroller-based systems, where data routing is necessary.

The SN74AHCT158DR comes in a slim SOIC-16 package, which is suitable for automated pick-and-place assembly processes, and its surface-mount design makes it a good fit for compact PCB layouts. Its robust design ensures reliable operation in a wide range of electronic applications, from consumer electronics to industrial automation systems.

With its combination of speed, low power, and high noise immunity, the SN74AHCT158DR from Texas Instruments is an excellent choice for designers looking for a versatile and efficient data selector/multiplexer for their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess