EN
  • EN
  • DE

SN74AHCT14DGVRE4

Part No SN74AHCT14DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 1.9V ~ 2.1V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT14
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258064-SN74AHCT14DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14DGVRE4 CAD Model

Description

Product Overview: SN74AHCT14DGVRE4

The SN74AHCT14DGVRE4, manufactured by Texas Instruments, is a high-performance, hex Schmitt-trigger inverter integrated circuit (IC) designed for a wide range of applications. This versatile component is a part of the 'AHCT' family, which stands for Advanced High-Speed CMOS Technology with TTL-Compatible Inputs.

Key Features

  • Logic Type: Hex Schmitt-Trigger Inverter
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C, making it suitable for industrial applications.
  • Logic Level Compatibility: TTL input compatibility allows for easy integration with existing TTL logic circuits.
  • Package: Supplied in a 14-Pin TVSOP package, which is compact and suitable for space-constrained applications.
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, providing reliable signal transmission to connected components.

Performance Advantages

The SN74AHCT14DGVRE4 is designed for high-speed operation while maintaining the low power consumption of CMOS circuitry. The Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances the device's performance in applications where input signals may be noisy or have slow transitions.

Applications

Due to its robust design and wide operating voltage range, the SN74AHCT14DGVRE4 is suitable for a variety of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch removal on digital lines
  • Interface circuits
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT14DGVRE4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. TI's rigorous testing and quality control ensure that this IC will perform reliably in a variety of challenging conditions.

Environmental Compliance

The SN74AHCT14DGVRE4 is RoHS compliant, which means it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This makes it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1737 $50.3730
705+ $0.1426 $100.5330
1,090+ $0.1381 $150.5290
1,500+ $0.1337 $200.5500
1,935+ $0.1292 $250.0020
2,595+ $0.1158 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,714 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess