The SN74AHCT126QPWRQ1 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This quadruple bus buffer gate with 3-state outputs belongs to the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. The device is particularly suitable for driving bus lines or buffer memory address registers, thanks to its robust design and high functionality.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Operating Voltage: 4.5 V to 5.5 V, accommodating the common 5V logic level used in many systems.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, providing sufficient current for a wide range of applications.
- IC Package Type: Supplied in a TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
- Temperature Range: Designed to operate over an extended temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
Performance and Quality
The SN74AHCT126QPWRQ1 boasts a fast propagation delay and output transition time, which is critical for high-speed signal processing. Additionally, the device is fabricated with Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency. This product is also qualified for automotive applications, complying with the AEC-Q100 standards, which test for robustness in automotive environments.
Applications
This versatile buffer gate is widely used in automotive systems, including body control modules, infotainment, and driver assistance systems. It's also applicable in industrial controls, motor drives, and other applications requiring a robust and reliable logic buffer or driver.
Ordering Information
The part number SN74AHCT126QPWRQ1 is available for order from Texas Instruments and authorized distributors. It is supplied in tape and reel packaging, facilitating easy assembly during the manufacturing process.