EN
  • EN
  • DE

SN74AHC86DGVR

Part No SN74AHC86DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14TVSOP / XOR (Exclusive OR) IC 4 Channel 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC86
Other Names Q2105082,-SN74AHC86DGVRG4,-296-29122-1,-SN74AHC86DGVRE4,-SN74AHC86DGVRG4R,SN74AHC86DGVRG4,SN74AHC86DGVRE4,2156-SN74AHC86DGVR,TEXTISSN74AHC86DGVR,-SN74AHC86DGVRR,SN74AHC86DGVR,296-29122-6,SN74AHC86DGVRE4,-SN74AHC86DGVRE4R,296-29122-2,SN74AHC86DGVRG4,296-29122-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258112-SN74AHC86DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC86DGVR CAD Model

Description

The SN74AHC86DGVR from Texas Instruments is a high-speed, quadruple 2-input exclusive-OR gate integrated circuit, designed to operate from a wide range of power supply voltages. This device is part of the AHC family, which stands for Advanced High-Speed CMOS. It combines the low power consumption of CMOS with the high-speed performance of bipolar transistors.

This particular model comes in a compact, surface-mount TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-constrained applications. It is commonly used in digital signal processing, data manipulation, and hardware logic operations where exclusive-OR functions are required.

Key Features:

  • Logic Type: Quadruple 2-Input Exclusive-OR Gate
  • Supply Voltage Range: 2 V to 5.5 V, suitable for battery-powered and low-voltage applications
  • Operating Temperature: -40°C to 85°C, ensuring reliability over a wide range of environmental conditions
  • Logic Level Compatibility: TTL-Compatible inputs facilitate interfacing with legacy logic systems
  • High-Speed Performance: Propagation delay time of approximately 11 ns at 5 V, enabling quick signal processing
  • Package: 14-Pin TSSOP, providing a space-efficient solution
  • RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices

Applications:

The SN74AHC86DGVR is versatile and can be used in a variety of electronic systems, including:

  • Telecommunications
  • Computers and peripherals
  • Networking equipment
  • Portable electronics
  • Signal processing units

With its advanced features and reliable performance, the SN74AHC86DGVR is a suitable choice for designers who require a high-speed, low-power exclusive-OR logic solution. Its compatibility with a wide range of supply voltages and operating temperatures makes it adaptable to various applications and challenging environments.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess