EN
  • EN
  • DE

SN74AHC574DBR

Part No SN74AHC574DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 115MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1007505-SN74AHC574DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC574DBR CAD Model

Description

Product Overview: SN74AHC574DBR by Texas Instruments

The SN74AHC574DBR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. It is part of the AHC (Advanced High-Speed CMOS) family, which is known for combining the speed of the HC family with the low power consumption of the CMOS technology. This product is specifically engineered to address the needs of storage and shifting data in systems requiring high speed, reliability, and low power consumption.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Channels: 8
  • Output Type: 3-State
  • Edge Type: Edge-Triggered
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SSOP-20
  • Mounting Type: Surface Mount

Performance and Reliability

The SN74AHC574DBR is designed to operate at a wide range of supply voltages from 2 V to 5.5 V, making it suitable for a variety of applications, including battery-powered devices. It features a typical tpd (propagation delay time) of 8.5 ns, ensuring swift data handling and processing capabilities. The device also offers a balanced propagation delay and transition times, which provides reliable and consistent performance across all channels.

Applications

This versatile flip-flop can be used in numerous applications, such as:

  • Data storage and retrieval systems
  • Shift registers
  • Communication systems
  • Microprocessor/microcontroller interfaces
  • Buffer memory

Quality and Environmental Compliance

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN74AHC574DBR is no exception, as it complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from environmentally harmful substances. Additionally, the device is manufactured using TI's advanced semiconductor processes, which aim to minimize power consumption while maximizing performance and longevity.

With its robust design, advanced technology, and versatile functionality, the SN74AHC574DBR from Texas Instruments stands out as an excellent choice for designers looking to implement reliable data storage and transfer mechanisms in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5150 $51.5000
240+ $0.4226 $101.4240
370+ $0.4094 $151.4780
505+ $0.3962 $200.0810
655+ $0.3830 $250.8650
875+ $0.3433 $300.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess