EN
  • EN
  • DE

SN74AHC174D

Part No SN74AHC174D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOIC / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 180 MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 1.7 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC174
Other Names SN74AHC174DE4,SN74AHC174DE4,TEXTISSN74AHC174D,296-1467,296-SN74AHC174D,2156-SN74AHC174D,296-1467-5,296-1467-5,SN74AHC174DG4,SN74AHC174DG4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258652-SN74AHC174D
Ultra Librarian 3D Model Ultra Librarian SN74AHC174D CAD Model

Description

Product Overview: SN74AHC174D

The SN74AHC174D from Texas Instruments is a high-performance, hex D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features six edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The flip-flops are controlled by a common clock (CLK) and a common clear (CLR) input.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Propagation Delay Time: 8.5ns at 5V, 50pF
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • RoHS: Compliant

Applications:

The SN74AHC174D is suitable for a variety of applications that require reliable edge-triggered data storage and transfer. Its low-power consumption and wide operating voltage range make it ideal for battery-powered devices, portable electronics, and other power-sensitive applications. Typical applications include:

  • Registers
  • Counters
  • Memory storage and retrieval
  • Data management systems
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC174D is no exception. Manufactured using advanced semiconductor processes, this device is designed to meet the stringent requirements of the industrial market. It is also backed by Texas Instruments' extensive support and documentation, ensuring that designers can integrate this component into their systems with confidence.

Ordering Information:

To order the SN74AHC174D or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting genuine Texas Instruments products for optimal performance and reliability in your applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2630 $51.2850
465+ $0.2158 $100.3470
720+ $0.2091 $150.5520
990+ $0.2024 $200.3760
1,280+ $0.1956 $250.3680
1,715+ $0.1754 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,784 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess