EN
  • EN
  • DE

SN74AHC08QPWRQ1

Part No SN74AHC08QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features AND Gate IC 4 Channel - 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74AHC08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AHC08QPWRQ1-ND, 296-31731-6, 296-31731-2, 296-31731-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896419-SN74AHC08QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHC08QPWRQ1 CAD Model

Description

Product Overview: SN74AHC08QPWRQ1 - Texas Instruments

The SN74AHC08QPWRQ1 is a high-quality, automotive-grade logic device from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robust performance and compatibility with a wide voltage range. The device features four independent 2-input AND gates that are ideal for implementing logic functions in various automotive applications.

Key Features:

  • Voltage Range: The SN74AHC08QPWRQ1 operates over a broad voltage range of 2 V to 5.5 V, making it versatile for use in systems with different power levels.
  • Output Drive Capability: This device can drive up to 8 mA at 5 V, allowing it to control LEDs, transistors, and other low-power components directly.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, it ensures reliable performance under extreme conditions, which is critical for automotive applications.
  • Logic Type: The four AND gates can be used independently, providing flexibility in implementing complex logic circuits within a single package.
  • Package: Available in a TSSOP (Thin Shrink Small Outline Package), the SN74AHC08QPWRQ1 is designed for space-efficient applications, offering a compact footprint on printed circuit boards.
  • Automotive Qualifications: It is qualified for automotive applications, adhering to the AEC-Q100 standards for reliability and performance in harsh environments.

Applications:

The SN74AHC08QPWRQ1 is suitable for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain Systems

In summary, the SN74AHC08QPWRQ1 from Texas Instruments is a reliable, high-performance logic device that provides automotive engineers with the quality and durability needed for modern vehicle electronics. Its wide voltage range, temperature resilience, and compliance with automotive standards make it an excellent choice for a range of applications within the vehicular environment.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4899 $51.4395
250+ $0.4020 $100.5000
390+ $0.3894 $151.8660
535+ $0.3768 $201.5880
690+ $0.3643 $251.3670
920+ $0.3266 $300.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258,754 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess