EN
  • EN
  • DE

SN74ACT564NSR

Part No SN74ACT564NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90MHz
Max Propagation Delay at V, Max CL 10.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74ACT564
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253351-SN74ACT564NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT564NSR CAD Model

Description

The SN74ACT564NSR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed for use in a wide array of applications ranging from data storage, data transfer, to system resource management in complex digital systems. It is particularly well-suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

The SN74ACT564NSR features eight D-type flip-flops with a common clock (CP) and output enable (OE) inputs. Each flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, and can be reset by an asynchronous clear input. This allows for precise control and timing of data flow within digital circuits, ensuring reliable and predictable operation.

SN74ACT564NSR Product Image

The device operates over a wide voltage range from 4.5 V to 5.5 V and is characterized for operation from -40°C to 85°C, making it versatile for various environmental conditions. Its low power consumption and high noise immunity are achieved through Texas Instruments' advanced CMOS technology. Additionally, the SN74ACT564NSR comes in a 20-pin SOP (Small Outline Package), which is suitable for space-constrained applications.

Key features of the SN74ACT564NSR include:

  • Eight edge-triggered D-type flip-flops with clear
  • Wide operating voltage range of 4.5 V to 5.5 V
  • Outputs can drive up to 15 LSTTL loads
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • ±24-mA output drive at 5 V
  • Direct bus connection when high output enable (OE) is inactive
  • Industrial temperature range: -40°C to 85°C

With its robust design and high functionality, the SN74ACT564NSR is an ideal choice for designers looking for a reliable flip-flop IC to implement in their digital systems. Its ease of integration and support for high-speed data operations make it a go-to component for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7783 $50.5895
160+ $0.6386 $102.1760
245+ $0.6186 $151.5570
335+ $0.5987 $200.5645
435+ $0.5787 $251.7345
580+ $0.5189 $300.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess