EN
  • EN
  • DE

SN74ACT2235-30FNR

Part No SN74ACT2235-30FNR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC ASYNC BI-DIR FIFO MEM 44-PLCC / Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 33MHz 25ns 44-PLCC (16.58x16.58)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 18K (1K x 9 x 2)
Function Asynchronous
Data Rate 33MHz
Access Time 25ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number 74ACT2235
Other Names TEXTISSN74ACT2235-30FNR,2156-SN74ACT2235-30FNR,2156-SN74ACT2235-30FNR-TITR
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258896-SN74ACT2235-30FNR
Ultra Librarian 3D Model Ultra Librarian SN74ACT2235-30FNR CAD Model

Description

The SN74ACT2235-30FNR is a high-performance, octal bidirectional transceiver from Texas Instruments designed to facilitate the transmission and reception of data on multipoint bus transmission lines. It is suitable for asynchronous communication between data buses and provides a versatile connectivity solution for a wide range of applications in computing, telecommunications, and industrial markets.

Key Features:

  • Technology: Advanced CMOS logic technology ensures low power consumption and high-speed data transfer capabilities.
  • Data Rate: Supports data rates up to 30 Mbps, making it ideal for high-speed data communication tasks.
  • Operating Voltage: The device operates at a voltage range of 4.5V to 5.5V, providing compatibility with standard 5V systems.
  • Package: Housed in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, the SN74ACT2235-30FNR is designed for surface mount technology, offering a compact footprint for space-constrained applications.
  • Temperature Range: The transceiver is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the device against damage from static electricity.
  • Logic Level Translation: Capable of translating between different logic levels, allowing for seamless integration between devices operating at different voltage levels.

Applications:

  • Data communication in network routers and switches
  • Bus interface for microprocessor/microcontroller systems
  • Backplane data transmission systems
  • Industrial control and automation systems

The SN74ACT2235-30FNR is a testament to Texas Instruments' commitment to providing robust and versatile integrated circuits that meet the demands of modern electronic systems. Whether you're designing a sophisticated industrial control system or a high-speed data communication network, this transceiver is engineered to deliver reliable performance and ease of integration.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess