EN
  • EN
  • DE

SN74ACT16374QDLREP

Part No SN74ACT16374QDLREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48SSOP / Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 65 MHz
Max Propagation Delay @ V, Max CL 10.9ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 48-SSOP
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Base Product Number 74ACT16374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-22255-1-ND,-V62/03603-01XE,TEXTISSN74ACT16374QDLREP,-296-22255-1-NDR,-V62/03603-01XE-NDR,2156-SN74ACT16374QDLREP,296-22255-2-NDR,-296-22255-1,296-22255-6,296-22255-1-NDR,296-22255-1,296-22255-2,296-22255-6-NDR,-SN74ACT16374QDLREP-NDR,V62/03603-01XE
Standard Package 1,000
Win Source Part Number 1042593-SN74ACT16374QDLREP
Ultra Librarian 3D Model Ultra Librarian SN74ACT16374QDLREP CAD Model

Description

The SN74ACT16374QDLREP from Texas Instruments is a high-performance, 16-bit edge-triggered D-type flip-flop with a clear functionality. Designed with advanced semiconductor technology, this integrated circuit (IC) is part of Texas Instruments' military and space-grade product line, ensuring reliability and performance in the most demanding applications.

Key Features

  • Logic Type: 16-bit D-type flip-flop with clear.
  • Supply Voltage Range: 4.5 V to 5.5 V, making it compatible with 5V systems.
  • Operating Temperature: The device can operate within a wide temperature range, suitable for extreme environments.
  • Edge-Triggered: The flip-flops capture data on the rising edge of the clock, allowing for precise timing control.
  • Output Current: High drive capability with 24 mA at the outputs.
  • Clear Function: The flip-flops include a clear function for resetting the output, which is synchronous to the clock input.
  • Package Type: Delivered in a robust and space-saving SSOP (Shrink Small-Outline Package).
  • Quality and Reliability: Manufactured to meet or exceed the stringent requirements of military and space applications.

Applications

The SN74ACT16374QDLREP is suitable for a variety of applications that require high-speed data storage and transfer, including:

  • Avionics and aerospace systems
  • Military-grade communication equipment
  • Satellite and space exploration technologies
  • High-reliability computing infrastructure
  • Industrial control systems

Quality Assurance

As part of Texas Instruments' commitment to quality, the SN74ACT16374QDLREP undergoes rigorous testing and verification processes. It is designed to meet the high standards required for military and space applications, ensuring dependable performance in the harshest conditions.

Ordering and Availability

For detailed information on pricing, availability, and ordering options, please visit Texas Instruments' official website or contact authorized distributors. Ensure to reference the specific part number SN74ACT16374QDLREP to get the exact specifications and quality assurance for your application needs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5750 $57.8750
11+ $9.4974 $104.4714
17+ $9.2006 $156.4102
23+ $8.9038 $204.7874
30+ $8.6071 $258.2130
39+ $7.7167 $300.9513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess