The SN74AC32D from Texas Instruments is a high-speed CMOS device that features quad 2-input OR gates and is designed to operate from 2 V to 6 V. This integrated circuit is optimized for use in a wide array of applications ranging from industrial and commercial to consumer electronics due to its robust functionality and flexibility.
Key Features
- Logic Type: OR Gate
- Number of Circuits: Four 2-input OR gates
- Output Current: ±24 mA
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
Performance and Quality
The SN74AC32D provides high-drive outputs which can sink or source 24 mA, offering excellent performance for the most demanding applications. Its robust design ensures that the device is capable of maintaining signal integrity even under adverse conditions. The operating temperature range of -40°C to 85°C guarantees reliability across various environments.
Applications
With its versatile supply voltage range and the ability to drive multiple outputs, the SN74AC32D is suitable for a multitude of applications, including:
- Industrial control systems
- Data processing
- Consumer electronics
- Communication infrastructure
- Portable devices
Quality and Reliability
Texas Instruments is committed to the highest standards of quality and reliability, and the SN74AC32D is no exception. This device is subject to rigorous testing throughout the manufacturing process to ensure it meets the stringent requirements set forth by the industry and Texas Instruments itself.