The SN74AC14NSRG4 is a high-performance, hex inverter chip with Schmitt-trigger inputs, manufactured by the renowned semiconductor company, Texas Instruments. Designed to provide robust signal conditioning capabilities, this integrated circuit (IC) is an ideal choice for applications requiring noise filtering and signal stabilization.
Key Features
- Logic Type: Hex Schmitt-Trigger Inverter
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature: -40°C to 85°C
- Pin Count: 14
- Logic Family: AC
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
Performance and Durability
With its wide operating voltage range, the SN74AC14NSRG4 is designed to function reliably in various electrical environments. This versatility makes it suitable for interfacing with both CMOS and TTL logic levels. Its robust temperature range ensures stable operation even under extreme conditions, making it a dependable component in industrial and automotive applications.
Applications
The SN74AC14NSRG4 is commonly used in a variety of applications that require clean, stable digital signals. These include:
- Waveform shaping
- Signal conditioning
- Glitch removal
- Pulse shaping
- Logic level conversion
- High-speed digital circuits
Quality and Reliability
As a product of Texas Instruments, the SN74AC14NSRG4 meets the highest standards of quality and reliability. It is rigorously tested to ensure optimal performance and is compliant with industry certifications. Engineers and designers can trust this IC to deliver consistent results in their electronic designs.
Environmental Compliance
The SN74AC14NSRG4 is also environmentally conscious, adhering to RoHS standards that restrict the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a responsible choice for modern electronic applications.