EN
  • EN
  • DE

SN74ABTH162460DL

Part No SN74ABTH162460DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 4:1 56SSOP / Multiplexer/Demultiplexer 1 x 4:1 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ABTH
Package Tube
Product Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABTH162460
Other Names 2156-SN74ABTH162460DL-TI,TEXTISSN74ABTH162460DL
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256892-SN74ABTH162460DL
Ultra Librarian 3D Model Ultra Librarian SN74ABTH162460DL CAD Model

Description

Product Overview: SN74ABTH162460DL

The SN74ABTH162460DL is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of the ABT (Advanced BiCMOS Technology) family and is specifically created to cater to the needs of high-speed data transmission and signal processing applications.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, offering a perfect blend of high-speed operation akin to CMOS with the low power dissipation of bipolar transistors.
  • Functionality: It is a 16-bit bus transceiver and features two separate 8-bit bus transceivers with 3-state outputs, enabling bidirectional communication between two buses.
  • Speed: The SN74ABTH162460DL is designed for very high-speed operation, supporting data rates that are essential for modern digital systems.
  • Compatibility: This device is compatible with TTL (Transistor-Transistor Logic) levels and has the ability to drive heavily loaded buses with up to 64 mA of bus-capable drive.
  • Package: It is offered in a 56-pin SSOP (Shrink Small Outline Package) that provides space-saving advantages and is suitable for surface mount technology (SMT).
  • Temperature Range: The operating temperature range for this device is from -40°C to 85°C, allowing it to perform reliably in a wide range of environmental conditions.

Applications

The SN74ABTH162460DL is designed for use in a variety of high-speed data communication and processing applications, including:

  • Data communication networking
  • Telecommunications equipment
  • Servers and data centers
  • Workstations and desktops
  • Signal routing and processing

Quality and Reliability

Texas Instruments ensures that the SN74ABTH162460DL, like all of its products, meets the highest quality and reliability standards. The device is thoroughly tested across its entire operating range to guarantee performance. With TI's commitment to excellence, customers can trust in the SN74ABTH162460DL for their critical applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess