EN
  • EN
  • DE

SN7494N

Part No SN7494N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BIT SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253061-SN7494N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7494N CAD Model

Description

The SN7494N is a high-quality integrated circuit manufactured by Texas Instruments, renowned for their expertise in creating reliable and efficient electronic components. This particular chip is a 4-bit shift register, designed for use in a wide range of digital applications where serial-to-parallel data conversion is required.

As a member of the 7400-series logic family, the SN7494N is built upon the TTL (Transistor-Transistor Logic) technology, ensuring compatibility with a vast array of existing systems and components. It operates within a standard voltage range, typically 5V, making it suitable for many common digital circuits and microcontroller interfaces.

Key Features:

  • 4-Bit Shift Register: The SN7494N can store and shift up to four bits of data, making it a versatile choice for simple data handling tasks.
  • Serial Input: Data is inputted serially into the register, allowing for efficient communication with microprocessors and other digital systems.
  • Parallel Output: Data can be retrieved in parallel format, offering convenience for interfacing with other components or for data display purposes.
  • Multiple Operating Modes: The device supports various modes of operation, including hold (storage), shift left, shift right, and serial-to-parallel data conversion.
  • Durable Construction: Encased in a robust plastic DIP (Dual In-line Package), the SN7494N is designed to withstand typical environmental conditions found in electronic applications.

Applications:

The versatility of the SN7494N makes it suitable for a broad range of applications. It is commonly used in:

  • Data processing systems
  • Digital counters and timers
  • Serial-to-parallel data conversion for display interfaces
  • Temporary data storage and manipulation
  • Control systems that require sequential operations

Whether you're designing a new digital system or repairing an existing one, the SN7494N from Texas Instruments is a reliable and functional choice that offers both performance and durability.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess