The SN65LVDT41PWR is a high-performance product from Texas Instruments (TI), a renowned American technology company that specializes in designing and manufacturing semiconductors and various integrated circuits.
- Description: Differential line receiver.
- Technology: Implements the electrical characteristics of low-voltage differential signaling (LVDS).
- Power Supply: Designed to operate from a 3.3 V power supply.
- Output Swing: Has a typical differential output swing of 350 mV.
- Data Rate: Capable of data rates up to 400 Mbps (200 Mhz).
- Cable Length: Supports cable lengths up to 20 meters.
- Operating Temperature: Characterized for operation from -40°C to 85°C.
- Package: Comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins.
- Fail-safe Feature: Receiver supports a fail-safe feature that ensures a high output state when the inputs are left open or are terminated but not driven.
- Robustness: Designed to be immune to noise.
- Power-down Protection: Also boasts of power-down protection.