EN
  • EN
  • DE

SN65LVDT386DGGG4

Part No SN65LVDT386DGGG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE RECEIVERS | IC DIFF LINE RECEIVER HS 64TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/16
Data Rate 250Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Family Part Number SN65LVDT386
Manufacturer Pack Quantity 25
MSL Level 2 (1 Year)
Win Source Part Number 1252955-SN65LVDT386DGGG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDT386DGGG4 CAD Model

Description

SN65LVDT386DGGG4 - Texas Instruments High-Speed Differential Line Receiver

The SN65LVDT386DGGG4 is a robust, high-speed differential line receiver designed by Texas Instruments to provide optimal performance in digital communication systems. This integrated circuit is part of the LVDT (Low-Voltage Differential Signaling) family, known for its high-speed data transmission capabilities over twisted pair cabling. The device is engineered to operate with a single 3.3V power supply, which is ideal for low-power applications that require efficient power management.

Encased in a compact 48-pin TSSOP (Thin Shrink Small Outline Package), the SN65LVDT386DGGG4 is designed for space-constrained environments, offering a minimal footprint on the PCB (Printed Circuit Board). This makes it an excellent choice for high-density applications where board space is at a premium.

With a differential input threshold that ensures a high noise margin, the SN65LVDT386DGGG4 provides reliable performance even in electrically noisy environments. Its ability to receive signals over long cable runs makes it suitable for a wide range of applications, including telecommunications, networking, and industrial automation systems.

This device supports data rates up to 400 Mbps, allowing for rapid data transmission and making it well-suited for high-speed data acquisition and digital signal processing tasks. The SN65LVDT386DGGG4 features a fail-safe receiver that guarantees a high logic level output when the inputs are left open, shorted, or idle, ensuring signal integrity and system reliability.

For design flexibility, the SN65LVDT386DGGG4 incorporates a low-voltage TTL (Transistor-Transistor Logic) interface, which is compatible with a broad range of microcontrollers and digital logic families. The device also features a flow-through pinout, which simplifies PCB layout by easing the routing of differential signal pairs.

Overall, the SN65LVDT386DGGG4 from Texas Instruments is a high-performance solution for systems that demand fast, reliable data transmission with a focus on power efficiency and space-saving design. Its robust feature set makes it an ideal choice for engineers looking to enhance their high-speed communication infrastructure.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0715 $64.2860
8+ $13.1869 $105.4952
12+ $12.7748 $153.2976
17+ $12.3627 $210.1659
21+ $11.9506 $250.9626
28+ $10.7144 $300.0032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess