EN
  • EN
  • DE

SN65LVDS9638DGNR

Part No SN65LVDS9638DGNR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH SPEED DIFFERENTIAL LINE DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDS
Packaging Reel - TR
Type Driver
Protocol LVDS
Number of Drivers/Receivers 2/0
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1252939-SN65LVDS9638DGNR
Manufacturer Homepage www.ti.com
Family Name SN65LVDS9638
Introduction Date March 01, 2005
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS9638DGNR CAD Model

Description

Product Overview: SN65LVDS9638DGNR by Texas Instruments

The SN65LVDS9638DGNR is a high-performance, dual high-speed differential receiver designed by Texas Instruments to meet the stringent requirements of fast data transmission and signal integrity. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is engineered to operate with a nominal differential input voltage range of 100 mV to 2 V, which allows it to receive signals over twisted-pair or parallel-point-to-point data transmission lines.

Encased in a compact 8-pin MSOP (Mini Small Outline Package), the SN65LVDS9638DGNR is optimized for space-sensitive applications without compromising on performance. It is capable of handling high data rates up to 400 Mbps, making it an ideal choice for high-speed data communication in a variety of digital applications including networking equipment, telecom infrastructure, computer peripherals, and industrial automation systems.

Key Features and Benefits:

  • High-Speed Data Transmission: With support for data rates up to 400 Mbps, the SN65LVDS9638DGNR ensures smooth and efficient data transfer for critical applications.
  • Low-Voltage Operation: The device operates with a supply voltage range of 3.0 V to 3.6 V, which helps in reducing power consumption and making it suitable for low-power applications.
  • Robust Differential Inputs: The receiver is designed to accept LVDS signals while providing high immunity to common-mode noise, thereby enhancing signal integrity.
  • Fail-Safe Feature: It includes a fail-safe feature that ensures a high output state when the inputs are left open or are undriven, adding to the reliability of the system.
  • Industrial Temperature Range: The SN65LVDS9638DGNR is operational over an extended temperature range of -40°C to +85°C, making it suitable for industrial environments.
  • Flow-Through Pinout: The device's pinout is designed for easy PCB routing, which simplifies board layout and reduces signal distortion.

The SN65LVDS9638DGNR is not only a testament to Texas Instruments' commitment to high-quality and reliable communication components but also a versatile solution that can be integrated into a wide array of high-speed data systems. Whether for upgrading existing infrastructure or designing new cutting-edge technology, this LVDS receiver stands as a robust, efficient, and reliable choice for engineers and designers alike.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2909 $50.3998
54+ $1.8797 $101.5038
83+ $1.8209 $151.1347
114+ $1.7622 $200.8908
147+ $1.7035 $250.4145
197+ $1.5272 $300.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess